EN
  • EN
  • DE

9LPRS480AKLF

Part No 9LPRS480AKLF
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195411-9LPRS480AKLF
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9LPRS480AKLF CAD Model

Description

The 9LPRS480AKLF is a clock buffer or clock distribution IC manufactured by Renesas Electronics America. These devices are used to distribute clock signals throughout a system, ensuring that all components receive a clean and synchronized clock. Clock buffers are essential in systems with multiple clock-dependent devices to minimize signal degradation and maintain signal integrity.

Applications:

  • Motherboards: Distributes clock signals to various components such as CPUs, chipsets, and memory.
  • Servers: Ensures synchronized clock signals across multiple processors and peripherals.
  • Networking Equipment: Distributes clock signals in routers, switches, and other networking devices.
  • Industrial Control Systems: Provides clock signals for various controllers and sensors.
  • High-Performance Computing: Distributes clock signals in high-speed computing environments.

Features:

  • Multiple Outputs: Distributes the clock signal to multiple outputs.
  • Low Jitter: Maintains a clean clock signal with minimal jitter.
  • Low Skew: Ensures minimal timing differences between output signals.
  • High Fanout: Drives multiple loads without significant signal degradation.
  • Low Power Consumption: Designed for efficient power usage.

Benefits:

  • Signal Integrity: Preserves the integrity of the clock signal across the system.
  • Synchronization: Ensures that all components operate synchronously.
  • Improved Performance: Enables high-performance operation by providing a clean and stable clock signal.
  • Reduced EMI: Minimizes electromagnetic interference.
  • Reliable Operation: Renesas is known for producing reliable clock management ICs.

Additional Details:

Clock buffers like the 9LPRS480AKLF typically have a single input clock signal and multiple output clock signals. They are designed to minimize the skew (timing difference) between the output signals. The specific number of outputs, frequency range, and other parameters can vary depending on the specific model. Refer to the Renesas Electronics America datasheet for detailed specifications and application notes.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Amd
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess