EN
  • EN
  • DE

BB505C

Part No BB505C
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1151800-BB505C
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB505C CAD Model

Description

The BB505C is a silicon variable capacitance diode (varactor diode) manufactured by Renesas Electronics America. It is designed for use in voltage-controlled oscillators (VCOs), tunable filters, and other applications requiring voltage-dependent capacitance. This diode offers a wide tuning range and low series resistance, making it suitable for high-frequency circuits.

Applications:

  • Voltage-Controlled Oscillators (VCOs).
  • Tunable filters.
  • Frequency synthesizers.
  • Automatic Frequency Control (AFC) circuits.
  • Parametric amplifiers.

Features:

  • Wide Capacitance Tuning Range: Offers a broad range of capacitance variation with applied voltage.
  • Low Series Resistance: Minimizes losses and improves circuit performance.
  • High Q-Factor: Provides low loss and high selectivity in resonant circuits.
  • Small Package Size: Allows for compact circuit designs.
  • Fast Response Time: Enables rapid frequency tuning and adjustment.

Benefits:

  • Precise Frequency Control: Allows for accurate and stable frequency tuning in VCOs.
  • Improved Filter Performance: Enables tunable filters with high selectivity and low insertion loss.
  • Reduced Power Consumption: Low series resistance minimizes power losses.
  • Compact Design: Small package size allows for miniaturization of electronic devices.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.

Additional Details:

The BB505C varactor diode typically features a capacitance range from a few picofarads to tens of picofarads, depending on the applied reverse voltage. Its low series resistance ensures minimal power dissipation and improves the overall efficiency of the circuit. The diode is commonly used in VCOs to adjust the oscillation frequency by varying the applied voltage. It is also used in tunable filters to adjust the center frequency and bandwidth. The small package size allows for compact circuit designs, making it suitable for portable devices and other space-constrained applications. The diode's fast response time enables rapid frequency tuning and adjustment, making it ideal for applications requiring dynamic frequency control.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0931 $64.7448
18+ $6.6401 $119.5218
27+ $6.4334 $173.7018
38+ $6.2255 $236.5690
48+ $6.0176 $288.8448
65+ $5.3950 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess