EN
  • EN
  • DE

FS70VSJ-2

Part No FS70VSJ-2
Manufacturer Mitsubishi
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965409-FS70VSJ-2
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FS70VSJ-2 CAD Model

Description

The FS70VSJ-2 is an RF power MOSFET designed and manufactured by Mitsubishi Electric. It's engineered for high-frequency power amplification, commonly used in various RF applications demanding robustness and efficiency. This MOSFET is built to deliver high power output with linearity and gain, making it suitable for demanding applications.

Applications

  • VHF/UHF Communications Amplifiers
  • Broadcasting Equipment
  • Mobile Radio Systems
  • Radar Systems
  • Industrial RF Generators

Features

  • High Output Power: Provides significant RF power levels.
  • High Gain: Offers substantial signal amplification with relatively low input power.
  • Wideband Capability: Can operate effectively across a wide range of frequencies.
  • High Efficiency: Minimizes power loss, enhancing overall energy efficiency.
  • Internal Input Matching: Simplifies circuit design and improves power transfer.
  • Robust Construction: Designed to withstand high voltage and current stresses.

Benefits

  • Enhanced System Performance: High power and gain contribute to improved signal strength and range.
  • Simplified Circuitry: Internal matching reduces the need for external components, easing design complexity.
  • Energy Efficiency: High efficiency lowers power consumption and reduces heat generation.
  • Increased Reliability: Robust design ensures stable performance under harsh operating conditions.
  • Compact Design: Allows for smaller and more integrated amplifier solutions.

Additional Details

The FS70VSJ-2 is typically employed in VHF and UHF bands, delivering amplification for signals within these frequency ranges. It integrates internal matching networks to optimize impedance matching and maximize power transfer. The module uses advanced packaging techniques to ensure efficient heat dissipation, which is crucial for reliable operation. It requires precise biasing conditions and impedance matching to achieve the specified output power and efficiency. Its electrical parameters, including power gain, drain efficiency, and intermodulation distortion, are detailed in the product datasheet.

It is crucial to consult the official datasheet for the FS70VSJ-2 to ensure proper implementation and optimize performance. This will provide the details required to configure the RF system according to its specific design.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess