EN
  • EN
  • DE

EL7584IR

Part No EL7584IR
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV TFT LCD 2OUT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Converter, TFT LCD Voltage Regulator IC 2 Output 24-TSSOP
Manufacturer Renesas Electronics America
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name EL7584
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917998-EL7584IR
Ultra Librarian 3D Model Ultra Librarian EL7584IR CAD Model

Description

The Renesas Electronics America TFT LCD Voltage Regulator IC is a 2-output series converter that comes in a 24-TSSOP package.

  • Manufacturer: Renesas Electronics America
  • Type: TFT LCD Voltage Regulator IC
  • Number of Outputs: 2
  • Converter Type: Series
  • Package: 24-TSSOP
  • Mounting Type: Surface-Mounted
  • Status: Obsolete
  • Family: EL7584
  • Operating Temperature: -40°C to 85°C
  • REACH: Unaffected
  • ECCN: EAR99
  • Package Quantity: 62 units
  • MSL Level: 2 (1 Year)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess