EN
  • EN
  • DE

HD74LS174FPEL-E

Part No HD74LS174FPEL-E
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP5.2
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 745997-HD74LS174FPEL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LS174FPEL-E CAD Model

Description

The HD74LS174FPEL-E is a Hex D-Type Flip-Flop with Clear manufactured by Renesas Electronics. It consists of six D-type flip-flops with a common clock and clear input. This device is part of the 74LS series of logic gates, known for their low-power Schottky technology, which provides a good balance of speed and power consumption.

Applications:

  • Registers: Used to build registers for storing binary data in digital systems.
  • Shift registers: Employed in shift registers for serial-to-parallel or parallel-to-serial data conversion.
  • Memory address latches: Used to latch memory addresses in microprocessor-based systems.
  • Control circuits: Incorporated into control circuits for sequencing and timing operations.
  • Data storage: Used for temporary data storage in various digital applications.

Features:

  • Six D-type flip-flops: Contains six independent D-type flip-flops in a single package.
  • Common clock input: All flip-flops are triggered by a common clock input.
  • Direct clear input: Asynchronous clear input resets all flip-flops to a low state.
  • Low-power Schottky technology: Provides a good balance of speed and power consumption.
  • High noise immunity: Offers high noise immunity for reliable operation in noisy environments.
  • Wide operating voltage range: Operates over a wide voltage range, typically 4.75V to 5.25V.

Benefits:

  • Versatile logic function: D-type flip-flops are versatile building blocks for digital circuits.
  • Simplified circuit design: Integrated package simplifies circuit design and reduces component count.
  • Improved system performance: Fast switching speeds contribute to improved system performance.
  • Reduced power consumption: Low-power Schottky technology reduces power consumption.
  • Enhanced reliability: High noise immunity ensures reliable operation.

Additional Details:

The HD74LS174FPEL-E typically comes in a SOP (Small Outline Package). The "FPEL" suffix indicates the specific package type and lead finish. A pull-up resistor might be needed on the clock input for proper operation if the driving signal doesn't provide a sharp rising edge. The 'E' at the end suggests environmental compliance.

It is essential to consult the datasheet for the specific propagation delays, operating voltage range, and other electrical characteristics.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess