EN
  • EN
  • DE

HFA1135IBZ

Part No HFA1135IBZ
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description 360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Applications Current Feedback
-3db Bandwidth 360MHz
Slew Rate 1530V/μs
Supply Current 6.9mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number HFA1135
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1180110-HFA1135IBZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFA1135IBZ CAD Model

Description

The Renesas Electronics America Inc. HFA1135IBZ is an integrated circuit that is used in current feedback applications.

  • -3db Bandwidth: 360MHz
  • Supply Current: 6.9mA
  • Channel: Single
  • Current Output: 60mA
  • Package: 8-SOIC
  • Supply Voltage: ±4.5V to 5.5V
  • Supply and Demand: Balanced

You May Also Be Interested in

Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Texas Instruments
Lowest to $3.2870
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess