EN
  • EN
  • DE

HZU4.3BTRF-E

Part No HZU4.3BTRF-E
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14Rohs
Reference case SOD323
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 753554-HZU4.3BTRF-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HZU4.3BTRF-E CAD Model

Description

The HZU4.3BTRF-E is a Zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices that allow current to flow in one direction, but also permit current to flow in the reverse direction when the voltage reaches a certain breakdown voltage, known as the Zener voltage. This particular diode has a Zener voltage of 4.3V.

Applications

  • Voltage regulation in electronic circuits.
  • Overvoltage protection.
  • Clipping and clamping circuits.
  • Transient voltage suppression.
  • Reference voltage generation.

Features

  • Zener Voltage: 4.3V
  • Low reverse current
  • High surge current capability
  • Small Surface Mount Device (SMD) package
  • Pb-free (RoHS compliant)

Benefits

  • Provides stable voltage regulation, protecting sensitive components from voltage fluctuations.
  • Offers reliable overvoltage protection, preventing damage from voltage spikes.
  • Facilitates the design of precise clipping and clamping circuits for signal conditioning.
  • Helps suppress transient voltages, ensuring the stable operation of electronic devices.
  • Provides a stable reference voltage for various electronic applications.
  • Small size allows for compact circuit designs.

Technical Specifications

The HZU4.3BTRF-E is typically available in a small surface-mount package, such as a SOD-323 or similar. Key specifications include:

  • Zener Voltage (Vz): 4.3V (typically at a specified test current)
  • Zener Current (Iz): A specified test current for measuring Vz
  • Reverse Leakage Current (Ir): A maximum current at a specified reverse voltage
  • Power Dissipation (Pd): Maximum power the diode can dissipate
  • Operating Temperature Range: The range of temperatures within which the diode can operate reliably.

This diode is commonly used in a variety of electronic devices and systems where stable voltage regulation and overvoltage protection are critical. Its small size and surface-mount package make it suitable for high-density circuit board designs. The Renesas HZU series is known for its reliability and performance in demanding applications.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess