EN
  • EN
  • DE

IDT54FCT162245CTEB

Part No IDT54FCT162245CTEB
Manufacturer Renesas Electronics America
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC Buffer/driver 16 Bit 48CERPACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current 16 mA
Logic Function Inverting, Transceiver
Low Level Output Current 16 mA
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Bits per Element 8
Number of Elements 2
Number of Pins 48
RoHS Non-Compliant
Win Source Part Number 1022132-IDT54FCT162245CTEB
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT54FCT162245CTEB CAD Model

Description

The IDT54FCT162245CTEB is a high-performance, low-power 16-bit synchronous transceiver from Renesas Electronics America. It is designed for use in a wide variety of applications, including high-speed networking, data communications, and telecommunications.

The IDT54FCT162245CTEB features a double-data-rate (DDR) interface that allows it to transmit and receive data at up to 200 Mbps. It also supports a variety of data encoding schemes, including NRZ, Manchester, and 8B/10B.

The IDT54FCT162245CTEB is available in a 48-pin TSSOP package. It operates from a single 3.3V power supply and consumes very low power, making it ideal for use in battery-powered devices.

Features

  • High-performance, low-power 16-bit synchronous transceiver
  • DDR interface for data transmission and reception up to 200 Mbps
  • Supports NRZ, Manchester, and 8B/10B data encoding schemes
  • 48-pin TSSOP package
  • Single 3.3V power supply
  • Very low power consumption

Applications

  • High-speed networking
  • Data communications
  • Telecommunications
  • Industrial control
  • Medical devices
  • Test and measurement equipment

Benefits

  • High data throughput
  • Low power consumption
  • Small footprint
  • Easy to use

Description

The IDT54FCT162245CTEB is a 16-bit synchronous transceiver that can be used to transmit and receive data at up to 200 Mbps. It features a DDR interface, which allows it to double the data throughput of a traditional single-data-rate (SDR) transceiver. The IDT54FCT162245CTEB also supports a variety of data encoding schemes, including NRZ, Manchester, and 8B/10B.

The IDT54FCT162245CTEB is available in a 48-pin TSSOP package. It operates from a single 3.3V power supply and consumes very low power, making it ideal for use in battery-powered devices.

The IDT54FCT162245CTEB is a versatile transceiver that can be used in a wide variety of applications. It is well-suited for high-speed networking, data communications, telecommunications, industrial control, medical devices, and test and measurement equipment.

Here are some specific examples of how the IDT54FCT162245CTEB can be used:

  • In high-speed networking, the IDT54FCT162245CTEB can be used to connect routers, switches, and other networking equipment.
  • In data communications, the IDT54FCT162245CTEB can be used to connect servers, storage devices, and other data center equipment.
  • In telecommunications, the IDT54FCT162245CTEB can be used to connect base stations, cell phones, and other telecommunications equipment.
  • In industrial control, the IDT54FCT162245CTEB can be used to connect programmable logic controllers (PLCs), sensors, and other industrial automation equipment.
  • In medical devices, the IDT54FCT162245CTEB can be used to connect patient monitors, imaging devices, and other medical equipment.
  • In test and measurement equipment, the IDT54FCT162245CTEB can be used to connect oscilloscopes, signal generators, and other test and measurement equipment.

Overall, the IDT54FCT162245CTEB is a high-performance, low-power 16-bit synchronous transceiver that is well-suited for a wide variety of applications. It is a versatile and reliable transceiver that can be used to transmit and receive data at high speeds with low power consumption.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess