EN
  • EN
  • DE

IDT6116L120DI

Part No IDT6116L120DI
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222328-IDT6116L120DI
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT6116L120DI CAD Model

Description

The IDT6116L120DI is a high-speed CMOS static RAM (SRAM) device from Renesas Electronics (formerly IDT). It is designed for applications requiring fast access times and low power consumption. SRAMs are used for temporary data storage in various electronic systems.

Applications

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers.
  • Buffer Memory: Employed as buffer memory in communication systems and data acquisition systems.
  • Graphics Memory: Utilized in graphics cards and display systems for fast frame buffer access.
  • Embedded Systems: Used in various embedded systems requiring fast and reliable data storage.
  • Networking Equipment: Employed in routers, switches, and other networking devices.

Features

  • Fast Access Time: Provides very fast data access speeds (120ns as indicated in the part name).
  • Low Power Consumption: Consumes minimal power during operation.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Data Retention Capability: Retains data even when power is removed (provided the device is within specified operating conditions).

Benefits

  • Improved System Performance: Enhances the speed and efficiency of data processing.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Increased System Reliability: Provides reliable data storage and retrieval.
  • Simplified System Design: Simplifies memory system design.
  • Cost-Effective Solution: Provides a cost-effective memory solution for various applications.

Technical Specifications: Key parameters include access time, supply voltage, operating current, standby current, and operating temperature range. Refer to the official Renesas datasheet for detailed specifications and performance characteristics of the IDT6116L120DI.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Holtek
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess