EN
  • EN
  • DE

IDTLDS6000PYGI8

Part No IDTLDS6000PYGI8
Manufacturer Renesas Electronics America
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR TCH PURETOUCH 28SSOP / Capacitive Touch Buttons, Slider, Wheel 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Renesas Electronics America
Series PureTouch™
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Buttons, Slider, Wheel
Proximity Detection No
Number of Inputs 15
Interface I2C, SPI
Voltage - Supply 1.65V ~ 1.95V
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876960-IDTLDS6000PYGI8
Ultra Librarian 3D Model Ultra Librarian IDTLDS6000PYGI8 CAD Model

Description

The 876960-IDTLDS6000PYGI8 is an interface integrated circuit designed for capacitive touch sensors.

  • Series: PureTouch™
  • Manufacturer: Renesas Electronics America
  • Touch Input Types: Buttons, Sliders, and Wheels
  • Package: Surface Mount, 28-SSOP (0.209 inches (5.30mm) Width)
  • Standard Package Quantity: 1,500 pieces
  • Number of Inputs: 15
  • Interface: I2C and SPI protocols
  • Programmability: Not Verified
  • Voltage Supply: 1.65V to 1.95V
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Atmel
Lowest to $2.2834
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess