EN
  • EN
  • DE

ISL62773AHRZ

Part No ISL62773AHRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR MULTIPH 2OUT 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Applications Controller, AMD Fusion SVI 2.0 CPU GPU
Parts Input Voltage (V) 4.5V ~ 25V
Number of Outputs 2
Voltage - Output 0.006V ~ 1.55V
Temperature Range - Operating -10°C ~ 100°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 724125-ISL62773AHRZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL62773AHRZ CAD Model

Description

The ISL62773AHRZ from Renesas Electronics America Inc. is a voltage regulator that is designed for use in controllers and AMD Fusion SVI 2.0 CPU GPU.

  • Supply and Demand: Limited
  • Packaging: Tube
  • Mounting Style: SMD
  • Supplier Device Package: 48-QFN (6x6)
  • Operating Temperature Range: -10°C ~ 100°C
  • Outputs: Two
  • Voltage Output: 0.006V ~ 1.55V

You May Also Be Interested in

Intersil
SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR VR12 2OUT 48TQFN
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5091 $66.5637
15+ $7.8020 $117.0300
23+ $7.5583 $173.8409
32+ $7.3146 $234.0672
41+ $7.0709 $289.9069
55+ $6.3398 $348.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess