EN
  • EN
  • DE

NP50P06KDG-E2-AY

Part No NP50P06KDG-E2-AY
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFETs for Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005735-NP50P06KDG-E2-AY
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NP50P06KDG-E2-AY CAD Model

Description

The NP50P06KDG-E2-AY is a P-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for power management applications where a P-channel device is required for switching or amplification. It features low on-resistance and high-speed switching characteristics, making it suitable for efficient power control.

Applications

  • Load switching in power supplies
  • Battery management systems
  • DC-DC converters
  • Motor control circuits
  • Power OR-ing applications

Features

  • Voltage rating: -60V
  • On-Resistance (RDS(on)): Low RDS(on) value to minimize power loss
  • Gate Threshold Voltage (VGS(th)): -1V to -3V (typical range)
  • Continuous Drain Current (ID): -50A (check datasheet for specific value)
  • Avalanche Energy: High avalanche energy rating for robust operation
  • Operating Temperature Range: -55°C to +175°C (typical)
  • Package: TO-252 (DPAK) or similar

Benefits

  • Efficient Power Control: Low on-resistance minimizes power dissipation
  • High-Speed Switching: Fast switching characteristics enable efficient operation in switching circuits
  • Robust Performance: High avalanche energy rating provides reliable operation under transient conditions
  • Versatile Applications: Suitable for a wide range of power management tasks
  • Extended Operating Temperature: Wide operating temperature range for use in various environments
  • Simplified Design: Easy to drive and control with standard gate drive circuits
  • Reduced Component Count: Integration of switching and protection functions reduces component count and cost

Additional Details

The NP50P06KDG-E2-AY's parameters, such as RDS(on) and gate charge, are important factors in determining its performance in specific applications. The thermal resistance of the package is crucial for thermal management. Detailed specifications, including RDS(on) vs. gate voltage, switching times, and thermal characteristics, are available in the Renesas product datasheet. Proper PCB layout techniques, such as minimizing trace inductance and providing adequate heat sinking, are essential for achieving optimal performance. The gate drive voltage should be carefully selected to ensure the MOSFET is fully turned on while remaining within its voltage limits. The device’s ruggedness and efficiency make it ideal for power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess