EN
  • EN
  • DE

NP82N03PUG

Part No NP82N03PUG
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Product Scout Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1232012-NP82N03PUG
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP82N03PUG CAD Model

Description

The NP82N03PUG is an N-channel power MOSFET manufactured by Renesas Electronics America. It is designed for high-efficiency power switching applications. This MOSFET features low on-resistance, which minimizes power loss and improves overall system efficiency.

Applications

  • DC-DC Converters: Efficient power switching in DC-DC converters for various applications.
  • Load Switching: Used as a high-side or low-side switch to control power to various loads.
  • Motor Control: Power switching in motor control circuits for robotics and automation.
  • Power Supplies: High-efficiency switching in power supplies for computers, servers, and other electronic equipment.
  • LED Lighting: Current control in LED lighting applications.

Features

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • High-Speed Switching: Enables fast switching speeds for efficient operation.
  • Low Gate Charge: Minimizes gate drive requirements.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power loss, resulting in improved overall efficiency.
  • Reduced Heat Dissipation: Lower power loss translates to reduced heat dissipation, simplifying thermal management.
  • Higher Power Density: Enables higher power density in power conversion circuits.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
  • Reduced System Cost: Improved efficiency can reduce the size and cost of other components in the system.

Additional Details

The NP82N03PUG is typically packaged in a surface-mount package, such as a power SOIC or similar. Key specifications include drain-source voltage, gate-source voltage, continuous drain current, and on-resistance. It is designed for operation over a wide temperature range. For detailed electrical characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess