The NP90N03VUG is an N-channel power MOSFET from Renesas Electronics America. It's designed for efficient power switching and control in various applications. With its low on-resistance and fast switching speed, it's well-suited for use in DC-DC converters, motor control, and other power management systems.
Applications:
- DC-DC Converters
- Motor Control Circuits
- Power Supplies
- Load Switching
- Battery Management Systems
Features:
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- High-Speed Switching
- Logic Level Gate Drive
- Surface Mount Package
Benefits:
- Improved power efficiency due to low RDS(on)
- Reduced heat generation
- Simplified gate drive requirements
- Compact design
- Enhanced system performance in power management
Specifications:
The NP90N03VUG has a drain-source voltage (VDSS) of 30V and a continuous drain current (ID) of 90A. The on-resistance (RDS(on)) is typically 4.0 mΩ at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is between 1V and 2.5V. It is available in a surface mount package, facilitating efficient heat dissipation.