EN
  • EN
  • DE

R1LV0408CSB-5SC-B00H

Part No R1LV0408CSB-5SC-B00H
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176115-R1LV0408CSB-5SC-B00H
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LV0408CSB-5SC-B00H CAD Model

Description

The R1LV0408CSB-5SC-B00H is a 4-Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. It's designed for applications requiring fast access times and low power consumption, making it suitable for portable devices and memory-intensive applications.

Applications:

  • Portable Devices: Used in mobile phones, PDAs, and other portable devices for data storage.
  • Cache Memory: Employed as cache memory in microprocessors and digital signal processors (DSPs).
  • Buffer Memory: Used as buffer memory in communication systems and data acquisition systems.
  • Embedded Systems: Integrated into embedded systems requiring fast and reliable data storage.
  • Instrumentation: Used in test and measurement equipment for data logging and storage.

Features:

  • Capacity: 4 Mbit (512K x 8)
  • Access Time: Fast access time, typically 55 ns, for high-speed data retrieval.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Single Power Supply: Operates from a single power supply voltage, typically 3.0V or 5.0V.
  • Operating Temperature: Wide operating temperature range for reliable operation in various environments.
  • Package: Available in various packages, such as SOP (Small Outline Package) or TSOP (Thin Small Outline Package).
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.

Benefits:

  • Fast Access Time: Enables quick data retrieval for improved system performance.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Reliable Performance: Provides stable and reliable data storage.
  • Easy Integration: Standard interface and package options allow for easy integration into existing designs.
  • Wide Operating Temperature Range: Suitable for a variety of environmental conditions.

Additional Details:

The R1LV0408CSB-5SC-B00H typically supports both byte-wide and word-wide access. It features chip enable (CE) and output enable (OE) control signals for flexible memory control. The device is designed for surface mount assembly, simplifying the manufacturing process. The SRAM is highly reliable and resistant to data corruption. Detailed electrical characteristics, such as standby current and operating current, are specified in the datasheet.

You May Also Be Interested in

Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NEC
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NANYA
Need more? Email Us
PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess