EN
  • EN
  • DE

R2A15908SP

Part No R2A15908SP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description 5 Input Selector 2ch Electronic Volume with Tone & Surround
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287959-R2A15908SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A15908SP CAD Model

Description

The R2A15908SP is a system power management IC (PMIC) from Renesas Electronics America. It's designed to provide efficient power management solutions for a variety of applications, typically involving battery-powered devices and portable electronics. This PMIC integrates multiple functions, including voltage regulation, battery charging, and system monitoring, into a single chip, reducing the overall component count and board space requirements.

Applications:

  • Portable media players
  • Digital cameras
  • Handheld gaming consoles
  • Smartphones and tablets
  • Other battery-powered devices

Features:

  • Integrated Buck Converters: Offers high-efficiency step-down voltage conversion for various system rails.
  • LDO Regulators: Provides stable and low-noise voltage regulation for sensitive analog circuits.
  • Battery Charger: Includes a battery charging circuit for Li-ion or Li-Polymer batteries.
  • Power Path Management: Enables seamless switching between battery and external power sources.
  • System Monitoring: Monitors voltage, current, and temperature to ensure safe and reliable operation.
  • I2C Interface: Allows for flexible configuration and control via an I2C serial interface.
  • Protection Features: Includes over-voltage, over-current, and over-temperature protection.

Benefits:

  • High Efficiency: Minimizes power dissipation and extends battery life.
  • Small Footprint: Reduces board space requirements and enables compact designs.
  • Integrated Functionality: Simplifies system design and reduces component count.
  • Flexible Configuration: Allows for customization to meet specific application needs.
  • Robust Protection: Ensures reliable operation and protects against potential damage.

The R2A15908SP is often used in applications where power efficiency, small size, and integrated functionality are critical. It provides a comprehensive power management solution that can help designers create more efficient and reliable battery-powered devices. It typically requires few external components, simplifying the design process and reducing the overall cost of the system.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1088 $60.9840
130+ $0.9101 $118.3130
200+ $0.8813 $176.2600
275+ $0.8524 $234.4100
355+ $0.8247 $292.7685
470+ $0.7392 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess