The R2S11002A is an audio power amplifier IC manufactured by Renesas Electronics America. It's designed to deliver high-quality audio amplification with low distortion and high efficiency. This amplifier is typically used in portable audio devices, headphone amplifiers, and other applications where a compact size and low power consumption are crucial.
Applications:
- Portable audio players
- Headphone amplifiers
- Smartphone audio output
- Tablet audio output
- USB speakers
Features:
- High output power
- Low total harmonic distortion (THD)
- Integrated protection circuits (overcurrent, thermal)
- Standby function
- Single-supply operation
- Compact package
Benefits:
- Provides clear and powerful audio output
- Protects the amplifier from damage due to overcurrent or thermal overload
- Reduces power consumption when not in use
- Simplifies circuit design
- Enables compact designs in portable devices
Technical Specifications (Typical):
Specific technical specifications for the R2S11002A can be found in the Renesas datasheet. Typical specifications include an output power of around 1W to 2W into an 8-ohm load, a THD+N (Total Harmonic Distortion + Noise) figure of less than 0.1%, and a supply voltage range typically between 2.5V and 5.5V.
The integrated protection circuits usually include short-circuit protection, overcurrent protection, and thermal shutdown. These features safeguard the amplifier and connected components from damage in the event of a fault. The standby function minimizes power consumption during idle periods. The compact package makes the R2S11002A suitable for use in space-constrained applications.
In summary, the R2S11002A is a compact and efficient audio power amplifier that provides high-quality audio amplification for portable devices.