EN
  • EN
  • DE

R5F21265SN128FP

Part No R5F21265SN128FP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182146-R5F21265SN128FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21265SN128FP CAD Model

Description

The R5F21265SN128FP is a microcontroller from the Renesas R8C/2x series, specifically the R8C/26 series. It's designed as a single-chip solution for embedded systems requiring a balance of processing power, memory capacity, and peripheral integration. This microcontroller contains 128KB of flash memory, ideal for storing program code and data in a variety of applications.

Applications:

  • Home Appliances: Control systems for washing machines, refrigerators, and air conditioners.
  • Office Automation: Printers, scanners, and fax machines.
  • Security Systems: Alarm systems, access control, and surveillance devices.
  • Industrial Equipment: Motor control, sensor interfaces, and data logging.

Features:

  • R8C CPU Core: 16-bit CISC architecture for efficient code execution.
  • Flash Memory: 128KB of on-chip flash memory for non-volatile program storage.
  • RAM: Internal RAM for data manipulation and temporary storage.
  • Timers: Multiple timers/counters for precise timing control and event management.
  • Serial Interfaces: UART, SPI, and I2C for communication with external devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors and signals.
  • Digital I/O Ports: General-purpose input/output pins for controlling external components.
  • Low-Power Modes: Supports various low-power modes to minimize power consumption in battery-powered applications.

Benefits:

  • Cost-Effective: Integrated peripherals and memory reduce the need for external components, lowering overall system cost.
  • High Performance: The R8C core provides sufficient processing power for a wide range of embedded applications.
  • Easy Development: Renesas provides comprehensive development tools and software libraries to simplify the design process.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient applications.
  • Reliable Operation: Robust design and manufacturing ensure reliable performance in demanding environments.

The R5F21265SN128FP is characterized by its versatile peripheral set, including multiple serial communication interfaces. This makes it suitable for connecting to a variety of sensors, actuators, and other microcontrollers. The built-in A/D converter allows for direct analog signal acquisition, eliminating the need for external analog-to-digital conversion circuitry. Power consumption is a key consideration in many embedded applications, and the R5F21265SN128FP offers several low-power modes that can be used to minimize energy usage. This microcontroller is typically programmed using C or assembly language, and Renesas provides a full suite of development tools, including compilers, debuggers, and emulators, to facilitate the development process. The operating voltage is also an important characteristic to consider when designing a system around this microcontroller. Adhering to the specified voltage range ensures stable operation and prevents damage to the device.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess