EN
  • EN
  • DE

R5F21334AN510FP#X6

Part No R5F21334AN510FP#X6
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1622+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755885-R5F21334AN510FP#X6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21334AN510FP#X6 CAD Model

Description

The R5F21334AN510FP#X6 is a microcontroller from the Renesas R8C/33 group. It is based on the R8C CPU core and offers a balance of performance, low power consumption, and integrated peripherals, making it suitable for a wide range of embedded applications. The '#X6' suffix likely denotes a specific packaging or configuration variant.

Applications:

  • Consumer Electronics: Used in various consumer devices like remote controls, small appliances, and toys.
  • Industrial Control: Implemented in industrial control systems, including motor control, sensor monitoring, and data acquisition.
  • Automotive: Can be found in automotive applications like body control modules, lighting control, and dashboard displays.
  • Medical Devices: Used in medical devices such as patient monitoring systems and portable diagnostic equipment.
  • Home Automation: Employed in home automation systems for controlling lighting, temperature, and security.

Features:

  • R8C CPU Core: Offers a good balance between performance and power consumption.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy updates and reprogramming. Specific memory size details are in the datasheet.
  • RAM: On-chip RAM for data storage during program execution. Specific RAM size details are in the datasheet.
  • Timers: Includes multiple timers for various timing and control functions.
  • Serial Communication Interfaces: Equipped with serial communication interfaces such as UART, SPI, and I2C for communicating with other devices.
  • A/D Converter: Integrated analog-to-digital converter (ADC) for converting analog signals to digital values.
  • I/O Ports: General-purpose input/output (GPIO) pins for interfacing with external devices.

Benefits:

  • Flexibility: The combination of performance and integrated peripherals allows for a wide range of applications.
  • Low Power Consumption: Enables energy-efficient designs for battery-powered devices.
  • Compact Size: The package options allow for compact system designs.
  • Easy Development: Renesas provides development tools and resources to simplify the development process.
  • Cost-Effective: Offers a cost-effective solution for embedded control applications.

Additional Details:

The R5F21334AN510FP#X6 operates on a single power supply voltage, typically between 2.7V and 5.5V. The operating temperature range is usually between -40°C and +85°C. The microcontroller supports various interrupt sources, allowing for real-time response to external events. The debugging interface enables easy debugging and programming. Always refer to the official Renesas datasheet for specific details on pinout, electrical characteristics, and programming information.

Consult the Renesas website and datasheet for the most accurate and current information regarding the R5F21334AN510FP#X6 microcontroller.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $155.1500 $155.1500
2+ $149.9779 $299.9558
3+ $134.4628 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,207 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess