EN
  • EN
  • DE

R5F2L36ACNFP#V2

Part No R5F2L36ACNFP#V2
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description 16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Core Architecture R8C
Frequency 20 MHz
Interface I2C, LIN, UART, USART
Max Operating Temperature 85 °C
Memory Size 96 kB
Memory Type FLASH
Min Operating Temperature -20 °C
Number of I/Os 52
Number of Pins 64
Number of UART Channels 3
Oscillator Type Internal
Peripherals LCD, POR, PWM, Voltage Detect, WDT
RoHS Compliant
Win Source Part Number 1229606-R5F2L36ACNFP#V2
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F2L36ACNFP#V2 CAD Model

Description

The Renesas Electronics America R5F2L36ACNFP#V2 is a custom part that has a frequency of 20 MHz and a memory size of 96 kB.

  • Frequency: 20 MHz
  • Memory Size: 96 kB
  • Interface: I2C, LIN, UART, USART
  • Peripherals: LCD, POR, PWM, Voltage Detect, WDT
  • I/Os: 52
  • Operating Temperature: -20 °C to 85 °C
  • RoHS Compliant: Yes
  • Mounting Style: Surface Mount

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Renesas Electronics America
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NXP / Nexperia
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Radiall USA, Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess