EN
  • EN
  • DE

R5F52106BDFM#V0

Part No R5F52106BDFM#V0
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 758822-R5F52106BDFM#V0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F52106BDFM#V0 CAD Model

Description

The R5F52106BDFM#V0 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the Renesas Advanced (RA) Family of 32-bit microcontrollers, specifically the RA2 series. These MCUs are built on the Arm Cortex-M23 core, offering a balance of performance and power efficiency suitable for a variety of embedded applications.

Applications:

  • Industrial Control Systems: Used in motor control, sensor interfacing, and general automation.
  • Internet of Things (IoT) Devices: Ideal for smart home devices, wearables, and other connected applications requiring low power consumption.
  • Consumer Electronics: Integrated into appliances, remote controls, and other consumer products.
  • Medical Devices: Employed in portable medical equipment and monitoring systems.
  • Building Automation: Used in HVAC systems, lighting control, and security systems.

Features:

  • Arm Cortex-M23 Core: Provides efficient 32-bit processing with low power consumption.
  • Flash Memory: Equipped with a substantial amount of flash memory for storing program code and data.
  • SRAM: Offers ample SRAM for runtime data storage and processing.
  • Timers: Includes multiple timers for various timing and control functions.
  • Communication Interfaces: Features UART, SPI, I2C, and USB interfaces for seamless communication with other devices.
  • ADC/DAC: Integrated Analog-to-Digital and Digital-to-Analog converters for analog signal processing.
  • Security Features: Incorporates security features like secure boot and hardware encryption to protect sensitive data.
  • Low Power Modes: Supports multiple low-power modes to minimize energy consumption in battery-powered applications.

Benefits:

  • High Performance: The Arm Cortex-M23 core delivers sufficient processing power for demanding applications.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-powered devices.
  • Rich Peripheral Set: Provides a wide range of peripherals to meet diverse application requirements.
  • Security: Offers robust security features to protect against unauthorized access and data breaches.
  • Ease of Development: Supported by comprehensive development tools and software libraries.

Additional Details:

The R5F52106BDFM#V0 operates over a wide voltage range and temperature range, making it suitable for various operating environments. Its integrated peripherals, combined with the Arm Cortex-M23 core, make it a versatile solution for embedded system designs. Specific package information and memory sizes can vary depending on the exact variant.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess