EN
  • EN
  • DE

R7F0C01592ESN-C#CA0

Part No R7F0C01592ESN-C#CA0
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835002-R7F0C01592ESN-C#CA0
Ultra Librarian 3D Model Ultra Librarian R7F0C01592ESN-C#CA0 CAD Model

Description

The R7F0C01592ESN-C#CA0 is a microcontroller from Renesas Electronics America, part of the RL78 family. This microcontroller is designed for low-power applications requiring a balance of performance and energy efficiency. It's well-suited for use in various industrial, consumer, and healthcare devices.

Applications:

  • Smart Sensors: Integration into smart sensors for environmental monitoring and control.
  • Portable Medical Devices: Implementation in devices like blood pressure monitors and portable ECG machines.
  • Remote Control Systems: Used in remote controllers for home appliances and industrial equipment.
  • Lighting Control Systems: Applications in LED lighting systems for dimming and color control.
  • Security Systems: Integration into security devices like alarm systems and access control panels.

Features:

  • Low Power Consumption: Designed for ultra-low power operation, extending battery life.
  • RL78 CPU Core: High-performance 16-bit RL78 core for efficient data processing.
  • Integrated Memory: Includes on-chip Flash memory and SRAM for program and data storage.
  • Communication Interfaces: Provides UART, SPI, and I2C interfaces for flexible communication.
  • Analog and Digital Peripherals: Incorporates ADC, DAC, timers, and PWM controllers for versatile control applications.

Benefits:

  • Extended Battery Life: Enables prolonged operation in battery-powered devices.
  • High Performance: The 16-bit core ensures efficient execution of complex algorithms.
  • Cost-Effective Solution: Integrates multiple peripherals, reducing the need for external components.
  • Flexible Communication: Supports a wide range of communication protocols.
  • Simplified Development: Supported by a comprehensive development environment.

Additional Details:

The R7F0C01592ESN-C#CA0 microcontroller is built to provide a balance of power efficiency and performance. Its architecture is optimized for low-power operation while providing sufficient processing capabilities for a variety of tasks. The integrated peripherals, such as the ADC and DAC, enable the microcontroller to interface directly with analog sensors and actuators, simplifying system design. The inclusion of multiple communication interfaces allows the microcontroller to connect to a variety of devices and networks, making it a versatile solution for a wide range of applications. The design includes features that enhance system robustness, such as a power-on reset circuit and a watchdog timer, ensuring reliable operation in harsh environments.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2569 $58.6794
63+ $1.8515 $116.6445
97+ $1.7937 $173.9889
134+ $1.7360 $232.6240
173+ $1.6782 $290.3286
231+ $1.5050 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess