EN
  • EN
  • DE

RJH60D2DPP

Part No RJH60D2DPP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835482-RJH60D2DPP
Ultra Librarian 3D Model Ultra Librarian RJH60D2DPP CAD Model

Description

The RJH60D2DPP is a silicon N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas Electronics. This device is designed for high-speed switching applications and offers a combination of low on-state voltage and fast switching speeds. It's commonly used in various power electronics applications requiring efficient and reliable switching performance.

Applications:

  • Induction heating: Used in resonant inverters.
  • Uninterruptible Power Supplies (UPS): As a switching element in the inverter stage.
  • Power Factor Correction (PFC) circuits: Implementing active PFC in power supplies.
  • Motor drives: Controlling the speed and torque of electric motors.
  • Inverter circuits: Converting DC power to AC power in various applications.

Features:

  • High-speed switching: Enables efficient operation in high-frequency applications.
  • Low on-state voltage (VCE(sat)): Minimizes conduction losses, improving overall efficiency.
  • High input impedance: Simplifies gate drive circuitry.
  • Avalanche capability: Provides robustness against voltage spikes and overvoltage conditions.
  • Trench gate structure: Enhances switching performance and reduces conduction losses.

Benefits:

  • Improved energy efficiency: Lower conduction and switching losses translate to higher efficiency in power electronic systems.
  • Reduced heat dissipation: Lower losses lead to less heat generation, simplifying thermal management.
  • Increased system reliability: Robust design and avalanche capability enhance system reliability and prevent failures.
  • Simplified circuit design: High input impedance simplifies gate drive requirements.
  • Compact system size: High-frequency operation allows for smaller and lighter passive components.

Additional Details:

The RJH60D2DPP typically features a collector-emitter voltage (VCE) rating of 600V and a collector current (IC) rating suitable for its target applications. The gate-emitter voltage (VGE) is typically rated at ±20V. The device is available in a standard through-hole package, facilitating easy mounting and connection. The specific package type may vary depending on the manufacturer's offering. Important parameters to consider when using the RJH60D2DPP include the gate charge (Qg), turn-on time (ton), and turn-off time (toff), which affect switching performance. Datasheets from Renesas provide detailed specifications and application notes for optimal usage of this IGBT.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2821 $64.1050
110+ $1.0522 $115.7420
175+ $1.0187 $178.2725
235+ $0.9864 $231.8040
305+ $0.9529 $290.6345
410+ $0.8547 $350.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess