EN
  • EN
  • DE

RJK03P8DPA-00

Part No RJK03P8DPA-00
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN-8
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 733825-RJK03P8DPA-00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK03P8DPA-00 CAD Model

Description

The RJK03P8DPA-00 is a P-channel MOSFET manufactured by Renesas Electronics. It is designed for use in a variety of power management and switching applications where efficient and reliable performance is crucial. This MOSFET offers a low on-resistance, which minimizes power loss and improves overall system efficiency.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for power regulation.
  • Load Switching: Employed to switch power to various loads in electronic devices.
  • Power Management Circuits: Integrated into power management circuits for efficient power distribution.
  • Battery Management Systems (BMS): Utilized in BMS to control charging and discharging of batteries.
  • Motor Control: Used in low-voltage motor control applications.

Features

  • Low On-Resistance (R<sub>DS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Q<sub>g): Reduces switching losses and improves high-frequency performance.
  • Avalanche Rated: Provides robustness against voltage spikes and transients.
  • Surface Mount Package: Allows for efficient PCB assembly.
  • Lead-Free Construction: Complies with environmental regulations.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, resulting in improved energy efficiency.
  • Enhanced System Reliability: Avalanche rating provides protection against voltage transients, enhancing system reliability.
  • Reduced Switching Losses: Low gate charge minimizes switching losses, improving high-frequency performance.
  • Compact Design: Surface mount package allows for efficient PCB layout.
  • Environmentally Friendly: Lead-free construction complies with environmental standards.

Technical Specifications

The RJK03P8DPA-00 features a drain-source voltage (V<sub>DS) rating of -30V and a continuous drain current (I<sub>D) of -3.5A. The on-resistance (R<sub>DS(on)) is typically 58 mΩ at V<sub>GS = -10V. The gate charge (Q<sub>g) is typically 4.1 nC. The MOSFET is available in a SOP-8 package.

It is designed to operate over a wide temperature range, making it suitable for various environmental conditions.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess