EN
  • EN
  • DE

RJK5006DPD

Part No RJK5006DPD
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 062539-RJK5006DPD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK5006DPD CAD Model

Description

The RJK5006DPD is a power MOSFET from Renesas Electronics America. This MOSFET is engineered for high-efficiency power switching applications where minimizing losses and maximizing performance are critical.

Applications

  • Power Supplies
  • Inverters
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • Welding Machines

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency.
  • High-Speed Switching: Reduces switching losses, allowing for higher frequency operation.
  • Avalanche Capability: Provides robust performance under transient conditions.
  • Excellent Gate Charge Characteristics: Optimizes gate drive requirements.
  • RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Improved Energy Efficiency: Reduces overall power consumption and minimizes heat generation.
  • Enhanced System Reliability: Offers stable and consistent performance in demanding applications.
  • Compact Design: Enables the creation of smaller and more efficient power systems.
  • Cost-Effective Solution: Provides optimal performance while minimizing system costs.
  • Environmentally Responsible: Meets environmental standards for reduced impact.

Additional Details

The RJK5006DPD is characterized by its low on-resistance (RDS(on)) and fast switching speeds, which contribute to reducing both conduction and switching losses. Its high avalanche energy rating ensures robust performance and the ability to withstand transient voltage spikes. Optimized gate charge characteristics facilitate efficient gate driving, further enhancing overall system efficiency. Specific electrical parameters like drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)) are crucial for proper application design and performance prediction. These parameters are typically detailed in the manufacturer's datasheet. The device is commonly used in high-power applications such as inverters, motor control systems, and power supplies, where high efficiency and reliability are essential. The combination of low RDS(on) and fast switching allows for reduced heat dissipation and improved thermal management, extending the lifespan and reliability of the overall system.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7002 $59.5070
85+ $1.3952 $118.5920
130+ $1.3514 $175.6820
180+ $1.3086 $235.5480
230+ $1.2647 $290.8810
310+ $1.1342 $351.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess