EN
  • EN
  • DE

RJP4003ANS-00-Q1

Part No RJP4003ANS-00-Q1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Nch IGBT for Strobe Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295458-RJP4003ANS-00-Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP4003ANS-00-Q1 CAD Model

Description

The RJP4003ANS-00-Q1 is an N-channel IGBT (Insulated Gate Bipolar Transistor) from Renesas. The "-Q1" suffix signifies that this component is automotive-qualified, meaning it adheres to the rigorous standards and testing protocols required for automotive applications. It is designed for high-voltage, high-current switching needs in automotive systems.

Applications:

  • Automotive Inverters: Commonly used in inverter systems for electric vehicles (EVs) and hybrid electric vehicles (HEVs).
  • Automotive Power Supplies: Found in various automotive power supply circuits.
  • Engine Control Units (ECUs): Integrated into ECUs for motor control and other power-related functions.
  • On-Board Chargers (OBCs): Used in on-board chargers for EVs and HEVs.
  • Power Factor Correction (PFC) in Automotive Applications: Employed in PFC circuits within automotive systems.

Features:

  • N-channel IGBT: Operates as an N-channel IGBT.
  • Automotive Qualified: Designed and tested to meet automotive industry standards (e.g., AEC-Q101).
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage (VCE(sat)) to minimize conduction losses.
  • High Input Impedance: Offers high input impedance, simplifying gate drive design.
  • Fast Switching Speed: Supports high-frequency switching operations.
  • Avalanche Capability: Designed to withstand avalanche energy, enhancing reliability.
  • TO-220 or Similar Package: Typically available in a TO-220 or similar package suited for automotive environments.

Benefits:

  • Reliable Automotive Performance: Automotive qualification ensures reliable performance under harsh automotive conditions.
  • Improved Energy Efficiency: Low saturation voltage minimizes power dissipation and increases efficiency.
  • Simplified Gate Drive: High input impedance simplifies gate drive circuit design.
  • Enhanced System Reliability: Avalanche capability enhances overall system robustness.
  • Easy Integration: TO-220 package simplifies mounting and heat sinking.

Additional Details:

Consult the manufacturer's datasheet for specific electrical characteristics, including voltage and current ratings, gate threshold voltage, and switching times of the RJP4003ANS-00-Q1. Verify compliance with automotive standards such as AEC-Q101. Proper gate drive design and thermal management are critical for reliable operation in automotive environments. Factors such as operating temperature range, vibration resistance, and humidity resistance should be considered when using this IGBT.

You May Also Be Interested in

Zilog
Need more? Email Us
Delta Electronics
Lowest to $78.4164
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9958 $59.8740
75+ $1.6378 $122.8350
110+ $1.5870 $174.5700
155+ $1.5350 $237.9250
195+ $1.4842 $289.4190
265+ $1.3306 $352.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess