EN
  • EN
  • DE

SC14434ANF128VVN

Part No SC14434ANF128VVN
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006617-SC14434ANF128VVN
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC14434ANF128VVN CAD Model

Description

The SC14434ANF128VVN is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU is designed for embedded applications requiring a combination of processing power, memory, and peripheral interfaces. It integrates a powerful CPU core with various on-chip peripherals, providing a versatile platform for a wide range of control and communication tasks.

Applications

  • Industrial automation
  • Motor control
  • Automotive electronics
  • Consumer electronics
  • Medical devices

Features

  • High-performance CPU core
  • On-chip flash memory and RAM
  • Multiple communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converters (ADCs)
  • Timers and counters
  • PWM outputs

Benefits

  • High processing power for complex algorithms
  • Flexible and scalable system design
  • Easy integration with external sensors and devices
  • Reduced system cost due to integration
  • Reliable performance in demanding environments

Additional Details

The SC14434ANF128VVN integrates a high-performance CPU core that allows it to execute complex algorithms and handle demanding control tasks. The on-chip flash memory provides ample storage space for program code and data, while the RAM provides temporary storage for real-time data processing. The multiple communication interfaces enable easy integration with external sensors, actuators, and other devices. The analog-to-digital converters (ADCs) allow the MCU to interface with analog signals, such as those from temperature sensors or pressure sensors. The timers and counters can be used to generate precise timing signals and measure the duration of events. The PWM (Pulse Width Modulation) outputs can be used to control the speed of motors or the brightness of LEDs. The SC14434ANF128VVN is designed to provide reliable performance in demanding environments, making it suitable for use in industrial automation, automotive electronics, and other mission-critical applications. The combination of processing power, memory, and peripheral interfaces makes this MCU a versatile and cost-effective solution for a wide range of embedded applications. The robust architecture and comprehensive feature set ensure stable and reliable operation. The flexible design allows for easy customization and adaptation to specific application requirements.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess