EN
  • EN
  • DE

UPA2732UT1A-E2-AZ

Part No UPA2732UT1A-E2-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Switching N-Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102448-UPA2732UT1A-E2-AZ
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA2732UT1A-E2-AZ CAD Model

Description

The UPA2732UT1A-E2-AZ is a P-channel Power MOSFET from Renesas Electronics America. This MOSFET is designed for high-efficiency power management in a variety of applications. It offers low on-resistance, which minimizes power loss and improves overall system efficiency. This makes it suitable for battery-powered devices and other applications where power conservation is crucial.

Applications:

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Battery management systems
  • Motor control circuits

Features:

  • Low on-resistance (Rds(on)): Minimizes conduction losses and improves efficiency.
  • Low gate charge (Qg): Reduces switching losses, enabling higher frequency operation.
  • Small surface mounting package: Compact design for space-constrained applications.
  • Avalanche capability: Provides robustness and reliability under transient conditions.
  • Halogen-free: Environmentally friendly component.

Benefits:

  • Improved energy efficiency: Low Rds(on) and Qg contribute to reduced power consumption.
  • Extended battery life: Enhances the runtime of battery-powered devices.
  • Reduced heat dissipation: Minimizes the need for external cooling.
  • Compact system design: Small package allows for denser circuit layouts.
  • Enhanced system reliability: Avalanche capability protects against voltage spikes.

Technical Specifications:

The UPA2732UT1A-E2-AZ typically features a drain-source voltage (Vds) rating suitable for low to medium voltage applications. The gate-source voltage (Vgs) rating ensures compatibility with standard logic levels. The continuous drain current (Id) rating indicates the maximum current the MOSFET can handle under continuous operation. Detailed specifications should be consulted from the Renesas datasheet for accurate design considerations, including thermal resistance and switching characteristics. This MOSFET is typically supplied in a small surface-mount package, suitable for automated assembly processes.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess