EN
  • EN
  • DE

UPC1251C-A

Part No UPC1251C-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 974902-UPC1251C-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC1251C-A CAD Model

Description

The UPC1251C-A is a Switching Regulator Control Circuit manufactured by Renesas Electronics America. It's designed to control the switching operation in various types of power supplies, providing the necessary signals to drive external switching devices, such as MOSFETs, for efficient voltage conversion.

Applications

  • Switching power supplies: Used in AC-DC and DC-DC switching power supplies for computers, consumer electronics, and industrial equipment.
  • Battery chargers: Integrated into battery chargers to control the charging process and ensure efficient energy transfer.
  • DC-DC converters: Employed in DC-DC converters for voltage regulation in various electronic devices.
  • Uninterruptible power supplies (UPS): Used in UPS systems to provide a stable power source during power outages.
  • Power adapters: Found in power adapters for laptops, mobile phones, and other electronic devices.

Features

  • PWM control: Pulse-width modulation (PWM) control for efficient power conversion.
  • Overcurrent protection: Built-in overcurrent protection to prevent damage to the power supply and connected devices.
  • Overvoltage protection: Provides overvoltage protection to protect against excessive voltage.
  • Undervoltage lockout: Undervoltage lockout (UVLO) feature to prevent operation when the supply voltage is too low.
  • Soft start: Soft start function to reduce inrush current during startup.
  • Adjustable frequency: The switching frequency can be adjusted to optimize performance for different applications.

Benefits

  • Efficient power conversion: PWM control enables efficient power conversion, reducing energy waste and heat generation.
  • Overload protection: Overcurrent and overvoltage protection safeguards the power supply and connected devices from damage.
  • Reliable operation: UVLO and soft start features ensure reliable operation and prevent system malfunctions.
  • Simplified design: Integrated features simplify the design of switching power supplies.
  • Stable output voltage: Provides a stable and regulated output voltage, ensuring proper operation of connected devices.
  • Versatile Applications: Suitable for a wide range of switching power supply applications.

Additional Details

The UPC1251C-A switching regulator control circuit typically includes an oscillator, PWM comparator, error amplifier, and protection circuitry. The oscillator generates a switching frequency that determines the operating frequency of the power supply. The PWM comparator compares the error signal from the error amplifier with a ramp signal to generate a PWM signal. This PWM signal drives the external switching device, controlling the amount of power delivered to the output. The error amplifier compares the output voltage with a reference voltage and adjusts the PWM signal to maintain a stable output voltage. Key specifications include the operating voltage range, switching frequency, output current capability, and protection features. Proper selection of external components, such as the switching MOSFET and inductor, is crucial to optimize the performance of the switching power supply.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $0.2359
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess