EN
  • EN
  • DE

UPD120N18TA-E1-AT

Part No UPD120N18TA-E1-AT
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description FIXED POSITIVE LDO REGULATOR / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Base Product Number UPD120N18
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938248-UPD120N18TA-E1-AT
Ultra Librarian 3D Model Ultra Librarian UPD120N18TA-E1-AT CAD Model

Description

The UPD120N18TA-E1-AT is an integrated circuit power management voltage regulator linear regulator controller.

  • Designed for: use in electronic devices that require precise voltage regulation
  • Package: bulk
  • Standard Package: 3,000 pieces
  • Manufacturer: Renesas Electronics America
  • Part of: UPD120N18 series
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess