EN
  • EN
  • DE

UPD16835AGS-BGG-A

Part No UPD16835AGS-BGG-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102624-UPD16835AGS-BGG-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD16835AGS-BGG-A CAD Model

Description

The UPD16835AGS-BGG-A is a display driver manufactured by Renesas Electronics America. It is designed to control and manage the operation of LCD panels, enabling clear and efficient display of visual information. This driver is commonly used in a variety of applications, contributing to the functionality of numerous electronic devices.

Applications

  • Mobile Phones
  • Digital Cameras
  • Portable Media Players
  • Automotive Displays
  • Industrial Control Panels

Features

  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • High Resolution Support: Capable of driving high-resolution LCD panels, ensuring sharp and detailed images.
  • Integrated Gamma Correction: Provides precise gamma correction for accurate color reproduction.
  • Multiple Interface Options: Supports various interface protocols for flexible integration with different systems.
  • Built-in Memory: Includes onboard memory for storing display data, reducing the load on the host processor.
  • Advanced Power Management: Features advanced power management capabilities to minimize power consumption during inactive periods.

Benefits

  • Enhanced Display Quality: Delivers crisp and clear images, improving the user experience.
  • Extended Battery Life: Low power consumption enables longer operational time for portable devices.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design.
  • Improved Color Accuracy: Precise gamma correction ensures accurate and vibrant color reproduction.
  • Flexible Integration: Multiple interface options allow for seamless integration with various systems.
  • Reduced System Cost: Integration of memory and power management features lowers overall system cost.

Additional Details

The UPD16835AGS-BGG-A typically supports a wide range of LCD panel sizes and resolutions. It incorporates various protection features such as over-voltage and over-current protection to ensure reliable operation. The specific interface protocols supported may include SPI, I2C, and parallel interfaces. The operating voltage range is typically between 2.5V and 3.6V. Detailed technical specifications can be found in the product datasheet provided by Renesas Electronics America. The package type is typically a fine pitch BGA (Ball Grid Array) to allow for a compact footprint.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess