EN
  • EN
  • DE

UPD63770GC-P11-8EA-A

Part No UPD63770GC-P11-8EA-A
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFP100
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 716909-UPD63770GC-P11-8EA-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD63770GC-P11-8EA-A CAD Model

Description

The UPD63770GC-P11-8EA-A is a display driver IC manufactured by Renesas Electronics America. This IC is specifically designed to control LCD panels, offering features tailored for driving various display types commonly found in electronic devices. Its primary function is to generate the necessary signals to control the pixels on an LCD screen, enabling the display of text, images, and graphical content.

Applications

  • Mobile Phones: Used to drive the LCD screens in mobile phones, providing the necessary signals for displaying information.
  • Portable Media Players: Controls the display in portable media players, ensuring clear and accurate visuals.
  • Digital Cameras: Drives the LCD screens in digital cameras, enabling users to view captured images and navigate menus.
  • Handheld Gaming Consoles: Used to control the displays in handheld gaming consoles, providing the visual output for games.
  • Automotive Displays: Implemented in automotive display systems for navigation, entertainment, and instrument panels.

Features

  • LCD Driver: Designed specifically for driving LCD panels.
  • Multiple Output Channels: Supports multiple output channels for driving various display resolutions.
  • Built-in Oscillator: Includes an integrated oscillator for generating timing signals.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Surface-Mount Package: Compact surface-mount package for easy integration into circuit boards.

Benefits

  • Efficient Display Control: Provides efficient and reliable control of LCD panels.
  • Versatile Display Support: Supports a wide range of display resolutions and types.
  • Simplified Design: Integrated oscillator simplifies the design process.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Compact Integration: Small package allows for easy integration into space-constrained designs.

Additional Details

The UPD63770GC-P11-8EA-A incorporates advanced features such as gamma correction, which ensures accurate color reproduction on the display. It also includes built-in protection circuits to prevent damage from electrostatic discharge (ESD) and overvoltage conditions. The driver IC supports various display interfaces, including serial and parallel interfaces, allowing for flexible connectivity options. Additionally, the UPD63770GC-P11-8EA-A is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It is commonly found in devices requiring high-quality display performance with low power consumption, ensuring optimal user experience and extended operational life.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess