EN
  • EN
  • DE

UPD70F3376M2GCA-UEU-E2-Q

Part No UPD70F3376M2GCA-UEU-E2-Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 393801-UPD70F3376M2GCA-UEU-E2-Q
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3376M2GCA-UEU-E2-Q CAD Model

Description

The UPD70F3376M2GCA-UEU-E2-Q is a microcontroller unit (MCU) from Renesas Electronics America, specifically tailored for applications requiring a combination of high processing power and low energy consumption. This particular variant includes specific packaging and qualification levels indicated by the suffix "-UEU-E2-Q", which may relate to automotive or industrial grade standards.

Applications:

  • Automotive Control Systems: Engine management, transmission control, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Robotics, process control, and machine vision systems.
  • Building Automation: HVAC control, lighting systems, and security systems.
  • Smart Grid Infrastructure: Metering, power distribution, and renewable energy management.
  • Medical Equipment: Diagnostic devices, patient monitoring systems, and therapeutic equipment.

Features:

  • High-Performance CPU Core: Provides robust processing capabilities for complex algorithms and real-time control.
  • Integrated Flash Memory: Enables storage of program code and data, reducing the need for external memory components.
  • Extensive Peripheral Set: Includes UART, SPI, I2C, CAN, and Ethernet interfaces for versatile communication.
  • Low Power Operation: Optimized for energy efficiency, extending battery life in portable applications and reducing power consumption in stationary systems.
  • Enhanced Security Features: Protects against unauthorized access and data tampering with encryption and authentication mechanisms.
  • Advanced Analog-to-Digital Conversion (ADC): Allows for precise measurement of analog signals from sensors and other devices.
  • Dedicated Motor Control Timers: Facilitates precise control of motors in various industrial and automotive applications.

Benefits:

  • Improved System Responsiveness: The high-performance CPU and efficient memory architecture enable rapid execution of control algorithms.
  • Reduced System Footprint: Integrated peripherals and memory minimize the need for external components, resulting in a smaller and more compact design.
  • Extended Battery Life: Low power consumption allows for prolonged operation in battery-powered applications.
  • Enhanced System Security: Security features protect against cyber threats and unauthorized access.
  • Simplified System Integration: A comprehensive set of communication interfaces simplifies integration with other devices and systems.
  • Increased System Reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.

Additional Details:

The "-UEU-E2-Q" suffix likely indicates specific environmental testing and qualification standards that this part has undergone, possibly related to automotive or industrial requirements for temperature, vibration, and humidity. Detailed specifications regarding memory size, clock speed, and peripheral configurations can be found in the Renesas product documentation. The device is likely available in a surface-mount package, such as a LQFP or QFP, for ease of assembly. Software development support is provided through Renesas's development tools, including compilers, debuggers, and integrated development environments (IDEs). It supports various power saving modes to further reduce power consumption when the device is idle. The internal oscillator allows for standalone operation without external clock source. The integrated watchdog timer enhances system reliability by detecting and recovering from software errors.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4195 $65.6780
9+ $13.4719 $121.2471
14+ $13.0515 $182.7210
19+ $12.6299 $239.9681
24+ $12.2095 $293.0280
32+ $10.9459 $350.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess