EN
  • EN
  • DE

UPD70F4010M1GMGBKSSA

Part No UPD70F4010M1GMGBKSSA
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102970-UPD70F4010M1GMGBKSSA
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F4010M1GMGBKSSA CAD Model

Description

The UPD70F4010M1GMGBKSSA is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is part of the UPD70F4 family, designed for embedded applications requiring high performance and a variety of integrated peripherals. The 'M1GMGBKSSA' suffix specifies the package type, memory configuration, and other manufacturing-related characteristics. This MCU is likely suitable for applications needing substantial processing power, significant memory, and a diverse set of communication and control interfaces.

Applications

  • Automotive Control Systems: Used in engine control units (ECUs), transmission control, and other vehicle management systems.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor drives, and robotics.
  • Networking Equipment: Found in routers, switches, and other network devices.
  • Advanced Metering Infrastructure (AMI): Used in smart meters and data concentrators.

Features

  • High-Performance CPU Core: Delivers robust processing capabilities for demanding applications.
  • Large Memory Capacity: Includes ample Flash memory and RAM for program code and data storage.
  • Extensive Peripheral Set: Features timers, UARTs, SPI, I2C, Ethernet, USB, CAN, and other interfaces.
  • Advanced Analog Features: Includes high-resolution ADCs and DACs for precise analog signal processing.
  • Security Features: Incorporates cryptographic accelerators and memory protection mechanisms.

Benefits

  • Superior System Performance: Enables faster processing speeds and more complex algorithms.
  • Reduced System Complexity: Integrates multiple functions into a single chip, minimizing external components.
  • Enhanced System Reliability: Provides robust operation in harsh industrial and automotive environments.
  • Simplified System Design: Streamlines development with comprehensive software tools and libraries.
  • Faster Time to Market: Reduces development time and accelerates product introduction.

To obtain detailed specifications, including memory sizes, clock speed, pinout information, and electrical characteristics, consult the official Renesas documentation for the UPD70F4 family and the UPD70F4010M1GMGBKSSA part number.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess