EN
  • EN
  • DE

UPD720101GJ-UEN-A/UJ

Part No UPD720101GJ-UEN-A/UJ
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Renesas Electronics America
Win Source Part Number 404739-UPD720101GJ-UEN-A/UJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD720101GJ-UEN-A/UJ CAD Model

Description

The UPD720101GJ-UEN-A/UJ is a USB host controller manufactured by Renesas Electronics America. This controller allows a system to act as a USB host, enabling communication and control of various USB peripherals. It adheres to the USB specifications, ensuring compatibility and proper data handling.

Applications

  • Embedded Systems: Providing USB host capability for embedded systems in industrial control and automation applications.
  • Single-Board Computers (SBCs): Enabling USB connectivity for SBCs used in prototyping, development, and specialized tasks.
  • Instrumentation: Supporting USB-based instrumentation and measurement devices for data acquisition and analysis.
  • Point-of-Sale (POS) Systems: Connecting peripherals such as barcode scanners, receipt printers, and payment terminals in POS environments.
  • Industrial Automation: Facilitating communication with USB-based industrial devices like sensors, actuators, and programmable logic controllers (PLCs).

Features

  • USB 2.0 Compliant: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer rates.
  • Host Controller Interface: Provides a standard host controller interface for simplified integration with various host systems.
  • Integrated Transceiver: Includes an integrated USB transceiver to minimize external component count and streamline board design.
  • Root Hub Functionality: Implements a root hub to manage multiple USB ports and handle device enumeration and configuration.
  • Power Management Capabilities: Supports power management features to minimize power consumption in idle or low-activity states.

Benefits

  • Enhanced USB Connectivity: Enables seamless integration of USB peripherals with embedded systems and host platforms.
  • Simplified Design Process: Reduces design complexity with an integrated transceiver and a standardized host controller interface.
  • Improved Data Transfer Performance: Supports high-speed USB data transfer rates, enhancing performance for demanding applications.
  • Lower Power Consumption: Incorporates power management features to minimize power usage and extend battery life in portable devices.
  • Cost-Effective USB Solution: Provides a cost-effective method for adding USB host functionality to a variety of applications.

Additional Details

The UPD720101GJ-UEN-A/UJ typically interfaces with the host system via a PCI or similar bus interface. It manages all the complexities of the USB protocol, including device enumeration, configuration, and data transfer. It requires appropriate driver support on the host operating system for proper functionality. Specific package types and operating temperature ranges might vary based on the specific variant.

You May Also Be Interested in

Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess