EN
  • EN
  • DE

UPD789072MC(A)-XXX-5A4-E2

Part No UPD789072MC(A)-XXX-5A4-E2
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103149-UPD789072MC(A)-XXX-5A4-E2
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD789072MC(A)-XXX-5A4-E2 CAD Model

Description

The UPD789072MC(A)-XXX-5A4-E2 is a microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0/Kx2 series of microcontrollers, known for their low power consumption and efficient processing capabilities. This microcontroller is designed for a wide range of embedded applications, particularly those requiring real-time control and efficient data processing.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and other automation equipment.
  • Consumer Electronics: Found in home appliances, audio-visual equipment, and remote controls.
  • Automotive Electronics: Employed in dashboard control systems, body control modules, and sensor interfaces.
  • Medical Devices: Integrated into portable medical equipment and diagnostic tools.
  • Security Systems: Utilized in alarm systems, access control, and surveillance equipment.

Features

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • High-Speed Processing: Provides fast instruction execution for real-time control applications.
  • On-Chip Peripherals: Includes timers, serial interfaces (UART, SPI, I2C), ADCs, and DACs for versatile connectivity.
  • Memory Options: Offers various memory configurations, including ROM, RAM, and Flash memory, to suit different application needs.
  • Interrupt Controller: Supports multiple interrupt sources for responsive event handling.
  • Operating Voltage: Typically operates at 3V or 5V, providing flexibility in system design.
  • Package Options: Available in a variety of package options, including QFP and LQFP, to accommodate different board layouts.

Benefits

  • Enhanced Performance: Enables efficient execution of complex algorithms and real-time control tasks.
  • Reduced Power Consumption: Minimizes energy usage, leading to longer battery life and lower operating costs.
  • Simplified System Design: Integrates numerous peripherals on-chip, reducing the need for external components.
  • Improved Reliability: Offers robust performance in harsh environments.
  • Cost-Effective Solution: Provides a balance of performance, features, and cost for a wide range of applications.

Additional Details

The UPD789072MC(A)-XXX-5A4-E2 microcontroller features a 78K0S CPU core and operates at a specific clock frequency depending on the configuration. It includes multiple timers/counters that can be used for PWM generation, event counting, and real-time clock functions. The serial interfaces support various communication protocols, allowing for easy integration with other devices. The ADC provides analog-to-digital conversion for sensor inputs, while the DAC enables analog signal generation. The device also includes a watchdog timer for system monitoring and reset. Detailed specifications can be found in the Renesas documentation, including memory sizes, operating temperature range, and I/O pin configurations. The microcontroller utilizes Flash memory for program storage, enabling easy updates and reprogramming. It also features on-chip debugging capabilities that facilitate code development and testing. The device is suitable for use in applications requiring precise control, low power operation, and versatile connectivity.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess