EN
  • EN
  • DE

VPP1201NLG

Part No VPP1201NLG
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965138-VPP1201NLG
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VPP1201NLG CAD Model

Description

The VPP1201NLG is a high-side power switch IC from Renesas Electronics America. It is designed for use in automotive and industrial applications, offering robust protection features and efficient power management. This device is commonly used to control various loads, such as lamps, solenoids, and motors.

Applications:

  • Automotive Lighting: Used to control headlights, taillights, and other external lighting systems in vehicles.
  • Solenoid Control: Implemented in controlling solenoids for various automotive and industrial applications.
  • Motor Control: Can be used to control small DC motors in automotive and industrial systems.
  • Power Distribution: Suitable for use in power distribution systems requiring robust protection features.
  • Industrial Automation: Used in industrial automation equipment to control various loads.

Features:

  • High-Side Switch: Provides control of the load from the high side of the power supply.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Overtemperature Protection: Shuts down the device in case of excessive temperature to prevent damage.
  • Short-Circuit Protection: Protects the device and the load from short-circuit conditions.
  • Diagnostic Feedback: Provides feedback signals for fault detection and system monitoring.

Benefits:

  • Robust Protection: Comprehensive protection features ensure reliable operation in harsh environments.
  • Efficient Power Management: Low on-resistance minimizes power losses and improves efficiency.
  • Diagnostic Capabilities: Feedback signals allow for easy fault detection and system monitoring.
  • Simplified Design: Integrated features reduce the need for external components.
  • Automotive Grade: Designed and tested to meet automotive industry standards.

Technical Specifications: The VPP1201NLG is typically rated for operation at 12V and can handle continuous currents up to several amperes, depending on the specific model. It has an operating temperature range of -40°C to +150°C, making it suitable for demanding automotive and industrial applications. The device is typically packaged in a small surface-mount package for easy integration into electronic systems. Detailed specifications can be found in the Renesas datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess