EN
  • EN
  • DE

RF5375TR7

Part No RF5375TR7
Manufacturer RF Micro Devices
Description 2.4GHz TO 2.5GHz, 802.11b/g/n WiFi FRONT END MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242613-RF5375TR7
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF5375TR7 CAD Model

Description

The RF5375TR7 is a high-power, high-efficiency linear power amplifier designed for various wireless communication applications. It is optimized for operation in the 4.9 GHz to 5.925 GHz frequency range, making it suitable for Wi-Fi and other ISM band applications. The amplifier is designed to provide high linearity while maintaining high power efficiency, which is critical for minimizing power consumption in portable devices.

Applications

  • Wi-Fi (IEEE 802.11a/n/ac) applications
  • Wireless routers
  • Access points
  • Wireless LAN (WLAN) devices
  • ISM band applications

Features

  • High output power
  • High linearity
  • High power efficiency
  • Integrated power detector
  • Compact package

Benefits

  • Extended range and improved signal quality in wireless communication systems.
  • Reduced power consumption in portable devices, leading to longer battery life.
  • Simplified system design with integrated power detector.
  • Reduced board space requirements due to compact package.
  • Enhanced reliability due to robust design.

Additional Details

The RF5375TR7 power amplifier is typically matched to a 50-ohm impedance for optimal performance. It includes an integrated power detector to provide accurate power monitoring and control. The device operates from a single positive supply voltage. The amplifier's high linearity ensures minimal signal distortion, which is crucial for maintaining high data rates in wireless communication systems. The specific gain and output power levels depend on the operating frequency and supply voltage.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8309 $64.1545
11+ $10.5290 $115.8190
17+ $10.1998 $173.3966
24+ $9.8706 $236.8944
31+ $9.5415 $295.7865
41+ $8.5539 $350.7099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess