EN
  • EN
  • DE

RF7065E30TR7X

Part No RF7065E30TR7X
Manufacturer RF Micro Devices
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189093-RF7065E30TR7X
Categories Custom Parts
Manufacturer RF Micro Devices
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7065E30TR7X CAD Model

Description

The RF7065E30TR7X is a front-end module (FEM) designed for Wi-Fi applications, manufactured by RF Micro Devices (now Qorvo). This module integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch, providing a complete front-end solution for Wi-Fi transceivers. It is optimized for high performance and compact size.

Applications

  • Wi-Fi Routers: Used in Wi-Fi routers to amplify and transmit Wi-Fi signals.
  • Access Points: Employed in wireless access points to enhance the range and performance of Wi-Fi networks.
  • Mobile Devices: Found in smartphones, tablets, and laptops to improve Wi-Fi connectivity.
  • IoT Devices: Integrated into Internet of Things (IoT) devices requiring Wi-Fi communication.

Features

  • Integrated Power Amplifier (PA): Includes a high-efficiency power amplifier for transmitting Wi-Fi signals.
  • Low Noise Amplifier (LNA): Features a low noise amplifier to improve receiver sensitivity.
  • Transmit/Receive (T/R) Switch: Integrates a T/R switch to efficiently switch between transmit and receive modes.
  • Compact Size: Available in a small, compact package for space-constrained applications.
  • High Linearity: Provides high linearity to minimize signal distortion.
  • Low Power Consumption: Designed for low power consumption to extend battery life.

Benefits

  • Extended Wi-Fi Range: Extends the range of Wi-Fi networks by amplifying transmit signals and improving receiver sensitivity.
  • Improved Data Throughput: Enhances data throughput by providing a high-performance front-end solution.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in mobile devices.
  • Simplified Design: Simplifies the design of Wi-Fi transceivers by integrating multiple components into a single module.

Additional Details

The RF7065E30TR7X operates in the 2.4 GHz Wi-Fi band and supports IEEE 802.11b/g/n standards. It requires a 3.3V power supply and is typically controlled via a serial interface. The module is designed to meet the requirements of various regulatory standards, ensuring compliance with international regulations. It's a key component for optimizing Wi-Fi performance in a wide range of devices.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NANYA
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess