EN
  • EN
  • DE

RT8964G

Part No RT8964G
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Win Source Part Number 184262-RT8964G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8964G CAD Model

Description

The RT8964G is a power management integrated circuit (PMIC) manufactured by Richtek USA Inc. It is designed to provide efficient and reliable power solutions for a range of applications, focusing on optimizing battery life and system performance in portable devices.

Applications

  • Smartphones: Power management for core components like the processor, display, and memory.
  • Tablets: Efficient power distribution and battery charging management.
  • Portable Navigation Devices: Ensures stable power supply for GPS and display systems.
  • Portable Media Players: Optimizes battery life for audio and video playback.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other battery-powered wearables.

Features

  • Multiple Buck Converters: Integrates several DC-DC buck converters for efficient voltage regulation.
  • LDO Regulators: Includes low-dropout (LDO) regulators for low-noise power supply to sensitive analog circuits.
  • Battery Charger: Integrated battery charging functionality with programmable charging parameters.
  • I2C Interface: Enables digital control and monitoring via a standard I2C serial interface.
  • Over-Voltage Protection (OVP): Protects the system from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the system from over-current conditions.
  • Thermal Shutdown Protection (OTP): Prevents damage from overheating.

Benefits

  • Extended Battery Life: High-efficiency converters and low quiescent current consumption maximize battery runtime.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Improved System Reliability: Integrated protection features ensure stable and safe operation.
  • Simplified Design: I2C interface and comprehensive feature set streamline the design process.
  • Optimized Power Delivery: Efficient power conversion and regulation for optimal system performance.

Additional Details

The RT8964G is designed to operate with a wide input voltage range, accommodating various battery chemistries and power sources. The integrated battery charger supports various charging profiles and can be configured via the I2C interface. The PMIC's compact package allows for integration into space-constrained applications. It provides precise voltage regulation, ensuring that sensitive components receive a stable and clean power supply. The device also incorporates load transient response optimization to maintain voltage stability during sudden changes in load current.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess