EN
  • EN
  • DE

RT9011-SNPQWC

Part No RT9011-SNPQWC
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184311-RT9011-SNPQWC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9011-SNPQWC CAD Model

Description

The RT9011-SNPQWC is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and efficient voltage supply for various electronic devices. This LDO regulator features low quiescent current and excellent transient response, making it suitable for battery-powered applications and noise-sensitive circuits.

Applications

  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices due to its low quiescent current and compact size.
  • Wireless Communication Equipment: Used in RF modules and wireless communication circuits where a stable and clean power supply is crucial.
  • Microcontroller Power: Provides a regulated voltage supply for microcontrollers and other digital ICs.
  • Wearable Electronics: Well-suited for smartwatches, fitness trackers, and other wearable devices that require efficient power management.
  • Audio Equipment: Used in audio amplifiers and other audio circuits to provide a clean power supply and minimize noise.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Excellent Transient Response: Maintains a stable output voltage during load changes.
  • Over Current Protection: Protects the regulator and the load from overcurrent conditions.
  • Over Temperature Protection: Shuts down the regulator when the temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to work with small ceramic output capacitors, reducing the overall solution size and cost.

Benefits

  • Extended Battery Life: The low quiescent current of the RT9011-SNPQWC helps to extend the battery life of portable devices.
  • Improved System Performance: The stable output voltage and excellent transient response ensure consistent performance of the powered devices.
  • Reduced System Size: The small package size and compatibility with ceramic capacitors allows for a compact system design.
  • Enhanced System Reliability: The overcurrent and overtemperature protection features improve the reliability of the overall system.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details

The RT9011-SNPQWC is typically available in a small package, such as a SOT-23 or similar surface-mount package. The specific output voltage is pre-set depending on the variant. It requires minimal external components, typically only input and output capacitors, for stable operation. The regulator is designed to be stable with ceramic capacitors, which are generally preferred for their low ESR (equivalent series resistance) and small size. Always consult the datasheet for the specific operating conditions and recommended external components.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess