EN
  • EN
  • DE

RT9161A-50CG

Part No RT9161A-50CG
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description SOT-223; 500mA Low Dropout Line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982097-RT9161A-50CG
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9161A-50CG CAD Model

Description

The RT9161A-50CG is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. This regulator is designed to provide a stable and accurate 5.0V output voltage from a higher input voltage. It's commonly used in various electronic devices to ensure a consistent power supply for sensitive components.

Applications:

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers in embedded systems.
  • FPGA Power Supplies: Powers FPGAs and CPLDs in various digital applications.
  • Sensor Power Supplies: Provides a clean and stable power supply for analog sensors.
  • RF Devices: Used in RF transceivers and amplifiers to provide a stable operating voltage.
  • Portable Devices: Powers various components in battery-powered devices like smartphones and tablets.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltages.
  • 5.0V Output Voltage: Provides a fixed 5.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, allowing for a compact design.

Benefits:

  • Stable Output Voltage: Provides a consistent and accurate 5.0V output voltage, improving the performance and reliability of the powered devices.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Protection Features: Protects the regulator and the load from damage due to overcurrent and overtemperature conditions.
  • Compact Design: Allows for a compact and space-saving design.
  • Easy to Use: Simple to implement and requires minimal external components.

Additional Details:

The RT9161A-50CG LDO regulator typically operates with an input voltage range of 2.5V to 5.5V. It provides a maximum output current of up to 300mA. The dropout voltage is typically around 150mV at 300mA. The regulator is available in a compact package, such as a SOT-23-5. Detailed specifications, including input voltage range, output current capability, dropout voltage, and thermal resistance, can be found in the product datasheet provided by Richtek USA Inc. It is essential to consult the product datasheet and application notes for detailed guidance on installation, application, and thermal management. Proper decoupling with ceramic capacitors is crucial for achieving optimal performance and stability. Richtek USA Inc. also offers support and resources to assist customers in integrating the RT9161A-50CG into their applications. This LDO regulator is well-suited for a wide range of applications requiring a stable and efficient 5V power supply. It is an excellent choice for both new designs and replacements for older regulators.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3592 $59.2680
395+ $0.2957 $116.8015
605+ $0.2864 $173.2720
835+ $0.2772 $231.4620
1,080+ $0.2680 $289.4400
1,445+ $0.2402 $347.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,119 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess