EN
  • EN
  • DE

RT9163-33CL

Part No RT9163-33CL
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 500MA LOW DROPOUT POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184451-RT9163-33CL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9163-33CL CAD Model

Description

The RT9163-33CL is a low dropout (LDO) voltage regulator from Richtek USA Inc. It is designed to provide a stable and accurate 3.3V output voltage. The RT9163-33CL features a low dropout voltage, allowing it to operate efficiently even when the input voltage is close to the output voltage. This makes it suitable for battery-powered applications and systems where voltage headroom is limited.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other handheld devices to regulate power to critical components.
  • Wireless Communication Devices: Powers Wi-Fi, Bluetooth, and other RF modules in various applications.
  • Microcontroller Power Supplies: Provides a stable and clean power source for microcontrollers in embedded systems.
  • FPGA and DSP Power: Regulates voltage for FPGAs (Field-Programmable Gate Arrays) and DSPs (Digital Signal Processors).
  • Post-Regulation for Switching Power Supplies: Used to further filter and stabilize the output of switching power supplies.
  • Battery-Powered Applications: Extends battery life by providing efficient voltage regulation.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • High Output Accuracy: Provides a precise and stable 3.3V output voltage.
  • Low Quiescent Current: Minimizes power consumption, especially in standby mode.
  • Over-Current Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds safe limits.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits:

  • Improved System Performance: Stable voltage regulation enhances the performance of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Enhanced System Reliability: Over-current and thermal shutdown protection prevent damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design.
  • Space-Saving Solution: Small package size enables compact designs.

Additional Details:

The RT9163-33CL requires appropriate input and output capacitors for stable operation. Refer to the datasheet for specific capacitor recommendations. The low dropout voltage feature allows the regulator to maintain a stable output even when the input voltage drops close to the output voltage level. This is particularly useful in battery-powered applications where the battery voltage decreases over time.

Overall, the RT9163-33CL is a reliable and efficient LDO regulator designed for a wide range of applications where a stable and accurate 3.3V supply is required. Its protection features and compact size make it a versatile choice for various electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess