EN
  • EN
  • DE

RT9164A-25PG

Part No RT9164A-25PG
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 1A Fixed and Adjustable Low Dropout Positive Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184479-RT9164A-25PG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9164A-25PG CAD Model

Description

The RT9164A-25PG is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable and accurate output voltage of 2.5V with a low dropout voltage, making it suitable for a wide range of battery-powered and portable applications. This LDO regulator is known for its efficiency, small size, and excellent transient response, which are crucial for maintaining stable power delivery in demanding environments.

Applications:

  • Portable devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage for critical components.
  • Wireless communication devices: Employed in Wi-Fi modules, Bluetooth devices, and other wireless communication systems to ensure stable power for RF circuitry.
  • Microcontroller power: Provides a stable voltage source for microcontrollers in embedded systems and IoT devices.
  • Audio equipment: Regulates voltage in audio amplifiers and other audio processing circuits to minimize noise and distortion.
  • Power management systems: Used in various power management applications to provide a regulated voltage rail.

Features:

  • Low Dropout Voltage: The RT9164A-25PG features a low dropout voltage, allowing it to operate with a small difference between the input and output voltage, maximizing battery life.
  • High Output Accuracy: Provides a highly accurate output voltage of 2.5V, ensuring stable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, further extending battery life.
  • Over-Current Protection: Includes built-in over-current protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Incorporates thermal shutdown protection to prevent overheating and potential damage.
  • Small Package Size: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to increased battery life in portable devices.
  • Stable Power Delivery: High output accuracy and excellent transient response ensure stable power delivery to connected components, reducing the risk of malfunction.
  • Protection Against Damage: Over-current and thermal shutdown protection mechanisms protect the regulator and connected devices from damage due to electrical or thermal stress.
  • Ease of Integration: Small package size and simple external components make the RT9164A-25PG easy to integrate into various applications.
  • Reduced Noise: Provides a clean and stable voltage source, minimizing noise and interference in sensitive circuits.

The RT9164A-25PG is typically used with small ceramic capacitors for input and output filtering. The datasheet provides detailed information on selecting appropriate capacitor values and other external components. It is important to consult the datasheet for complete specifications and application guidelines to ensure optimal performance and reliability. The device operates over a wide input voltage range, further adding to its versatility.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5417 $51.4615
225+ $0.4445 $100.0125
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,743 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess