EN
  • EN
  • DE

RT9166-30CVL

Part No RT9166-30CVL
Manufacturer Richtek USA Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT-23
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 711935-RT9166-30CVL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9166-30CVL CAD Model

Description

The RT9166-30CVL is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. This regulator provides a stable and accurate 3.0V output voltage with a low dropout voltage, making it suitable for various applications where a regulated power supply is required. It is designed to deliver a consistent voltage even when the input voltage is close to the output voltage.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to provide a stable 3.0V power supply.
  • Wireless Communication Systems: Employed in wireless modules and devices to regulate voltage for reliable performance.
  • Microcontroller Power: Powers microcontrollers and other digital circuits requiring a precise 3.0V supply.
  • Consumer Electronics: Integrated into various consumer electronic products, such as media players and remote controls.
  • Industrial Equipment: Utilized in industrial sensors and control systems that need a stable voltage source.

Features:

  • Fixed 3.0V Output: Provides a stable and regulated 3.0V output voltage.
  • Low Dropout Voltage: Ensures regulation with a minimal difference between input and output voltage.
  • Over Current Protection: Protects the regulator and connected devices from excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or lightly loaded conditions.

Benefits:

  • Stable Power Supply: Ensures reliable operation of connected devices by providing a consistent 3.0V output.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Enhanced System Reliability: Protection features prevent damage from overcurrent, short circuits, and overheating.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process and reduces the number of external components required.

Additional Details:

The RT9166-30CVL is typically available in a small surface-mount package, such as SOT-23 or similar. The input voltage range is usually between 2.5V and 5.5V, but it's crucial to verify this and other parameters with the official datasheet for specific application requirements. The regulator's efficiency is generally high, contributing to reduced power loss and heat generation. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess