EN
  • EN
  • DE

RT9167A-42CS

Part No RT9167A-42CS
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184610-RT9167A-42CS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9167A-42CS CAD Model

Description

The RT9167A-42CS is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and precise 4.2V output voltage, making it suitable for a variety of applications requiring a well-regulated power supply.

Applications:

  • Post Regulators for Switching Power Supplies: Cleans up the output of switching regulators, providing a more stable voltage.
  • Microprocessor and Logic Power Supplies: Provides stable voltage for sensitive digital circuits.
  • Battery-Powered Equipment: Extends battery life through efficient voltage regulation.
  • Instrumentation: Powers sensitive measurement and control circuitry.
  • Wireless Devices: Supplies power to RF and baseband sections, ensuring stable operation.

Features:

  • Low Dropout Voltage: Allows for efficient regulation even with a small difference between input and output voltages.
  • High Output Accuracy: Ensures the output voltage remains close to 4.2V under varying load conditions.
  • Over-Current Protection: Protects the regulator and load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Short-Circuit Protection: Protects the regulator and load in the event of a short circuit.
  • Low Quiescent Current: Minimizes power consumption during standby or light load conditions.
  • Enable/Disable Control: Permits remote control of the regulator's output.
  • Stable with Ceramic Output Capacitors: Designed to work reliably with low-ESR ceramic capacitors.

Benefits:

  • Improved System Performance: The stable and accurate voltage supply enhances the performance and reliability of connected devices.
  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery runtimes in portable devices.
  • Enhanced Protection: Built-in protection features ensure the regulator and connected devices are protected from damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design and reduces component count.
  • Compact Solution: The small package size allows for use in space-constrained applications.

Additional Details:

The RT9167A-42CS is typically available in a small surface-mount package such as SOT-23-5. The input voltage range generally spans from 2.5V to 5.5V. It is crucial to refer to the official Richtek datasheet for the most precise specifications, including dropout voltage characteristics across different load conditions, thermal resistance, and recommended external component values. The enable pin can be used to remotely turn the output voltage on or off for power saving. The over-current and thermal shutdown features will disable the output in fault situations to safeguard the regulator and the downstream circuitry. The device offers an efficient and reliable solution for applications requiring a stable 4.2V supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess