The R1141Q151D-TR is a high-accuracy voltage regulator IC manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to provide a stable and precise output voltage with low current consumption, making it suitable for battery-powered devices and other low-power applications. The regulator features a small package size and excellent transient response, ensuring stable operation under varying load conditions.
Applications:
- Battery-powered devices
- Wearable electronics
- IoT (Internet of Things) devices
- Microcontroller power supplies
- Portable medical devices
Features:
- High accuracy: Provides a precise output voltage.
- Low current consumption: Minimizes power loss and extends battery life.
- Small package size: Reduces board space requirements.
- Excellent transient response: Maintains stable output voltage under changing load conditions.
- Overcurrent protection: Protects the regulator and the load from damage.
Benefits:
- Extended battery life in portable devices.
- Stable and reliable power supply for sensitive circuits.
- Reduced board space requirements.
- Improved system performance.
- Protection against overloads and short circuits.
Technical Specifications:
The R1141Q151D-TR provides a fixed output voltage of 1.5V. It can deliver up to 300mA of output current. The input voltage range is 1.4V to 5.5V. The current consumption is typically 4μA. It is available in a DFN(PLP)4-0.8 package. It includes overcurrent protection.
The R1141Q151D-TR from Ricoh is a high-performance voltage regulator IC that delivers stable and accurate power in a compact package. Its low current consumption and excellent transient response make it an ideal choice for battery-powered and other low-power applications.