EN
  • EN
  • DE

R1160N141B-TR

Part No R1160N141B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287230-R1160N141B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1160N141B-TR CAD Model

Description

The R1160N141B-TR is a voltage regulator IC manufactured by Ricoh. It is engineered to provide a stable and consistent 1.4V output voltage, crucial for the reliable operation of sensitive electronic components. These regulators are widely used in diverse electronic devices to maintain a stable power supply amidst variations in input voltage and load current.

Applications:

  • Portable Device Power Management: Efficiently regulating power in smartphones, tablets, and other battery-powered devices.
  • Microcontroller Power Supply: Providing a stable 1.4V power supply for microcontrollers in embedded systems.
  • Wireless Communication Modules: Ensuring a consistent power source for RF components, enhancing signal stability and performance.
  • Memory Devices: Providing stable voltage to memory ICs.
  • Wearable Technology: Power management in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Delivers a precise and stable 1.4V output, essential for sensitive electronic components.
  • Overcurrent Protection: Safeguards the regulator and connected load from damage due to excessive current flow.
  • Thermal Shutdown Protection: Automatically shuts down the regulator when the temperature exceeds safe operating limits, preventing thermal damage.
  • Compact Package Size: Facilitates integration into space-constrained electronic devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.

Benefits:

  • Enhanced System Reliability: Stable voltage supply ensures consistent and reliable operation of electronic devices.
  • Extended Battery Life: Efficient voltage regulation reduces power consumption, increasing the operational lifespan of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms safeguard the regulator and the load from potential damage.
  • Reduced Device Size: Compact packaging allows for seamless integration into smaller electronic devices.
  • Simplified Design: Integrated protection features minimize the need for external components, streamlining the design process.

Additional Details:

The output voltage for the R1160N141B-TR is specifically 1.4V. This regulator is typically available in a small outline transistor (SOT) package. Its operating temperature range commonly extends from -40°C to +85°C. For detailed information, including input voltage range, output current capabilities, and dropout voltage, consult the official Ricoh datasheet for the R1160N series.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess