EN
  • EN
  • DE

R1160N281B-TR

Part No R1160N281B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287242-R1160N281B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1160N281B-TR CAD Model

Description

The R1160N281B-TR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable 2.8V output, essential for the reliable operation of sensitive electronic components. These regulators are commonly used across various electronic devices to ensure a consistent power supply, particularly when input voltage or load current fluctuates.

Applications:

  • Portable Device Power Management: Efficiently regulating power in smartphones, tablets, and other battery-powered electronics.
  • Microcontroller Power Supply: Providing a stable 2.8V power supply for microcontrollers in embedded systems.
  • Wireless Communication Modules: Ensuring a consistent power source for RF components to enhance signal stability and performance.
  • Memory Devices: Regulating voltage for memory ICs to ensure data integrity and stable operation.
  • Wearable Technology: Power management in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is only slightly higher than the desired output voltage.
  • High Output Voltage Accuracy: Delivers a precise and stable 2.8V output, which is critical for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current flow.
  • Thermal Shutdown Protection: Automatically shuts down the regulator when the temperature exceeds safe operating limits, preventing thermal damage.
  • Compact Package Size: Facilitates integration into space-constrained electronic devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, thereby extending battery life.

Benefits:

  • Enhanced System Reliability: A stable voltage supply ensures consistent and reliable operation of electronic devices.
  • Extended Battery Life: Efficient voltage regulation reduces power consumption, increasing the operational lifespan of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms safeguard the regulator and the load from potential damage.
  • Reduced Device Size: Compact packaging allows for seamless integration into smaller electronic devices.
  • Simplified Design: Integrated protection features minimize the need for external components, streamlining the design process.

Additional Details:

The R1160N281B-TR provides a fixed output voltage of 2.8V. It is typically packaged in a small outline transistor (SOT) package. The operating temperature range generally extends from -40°C to +85°C. For detailed specifications including input voltage range, output current capabilities, and dropout voltage, consult the official Ricoh datasheet for the R1160N series.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8108 $58.1080
25+ $4.7678 $119.1950
38+ $4.6188 $175.5144
52+ $4.4699 $232.4348
67+ $4.3209 $289.5003
90+ $3.8739 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess