EN
  • EN
  • DE

R1160N301B-TR-FA

Part No R1160N301B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287250-R1160N301B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1160N301B-TR-FA CAD Model

Description

The R1160N301B-TR-FA is a voltage regulator IC manufactured by Ricoh. It is a low dropout (LDO) regulator designed for use in a variety of power management applications. This regulator is known for its small size, low current consumption, and high accuracy, making it suitable for portable devices and battery-powered systems.

Applications:

  • Mobile phones and smartphones: Power management for core components.
  • Tablets and portable media players: Efficient voltage regulation for extended battery life.
  • Wireless communication devices: Powering RF modules and microcontrollers.
  • Wearable devices (smartwatches, fitness trackers): Compact and energy-efficient power solution.
  • IoT (Internet of Things) devices: Power supply for sensors and low-power microcontrollers.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Current Consumption: Reduces overall power consumption, extending battery life.
  • High Output Voltage Accuracy: Provides a stable and accurate voltage supply for sensitive components.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Small Package: Allows for compact designs and space-saving PCB layouts.
  • Thermal Shutdown Protection: Prevents damage to the regulator due to overheating.

Benefits:

  • Extended Battery Life: Low current consumption and efficient voltage regulation maximize battery runtime.
  • Stable and Reliable Power Supply: High accuracy and protection features ensure consistent performance.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Power Management: Integrated protection features reduce the need for external components.
  • Improved System Performance: Stable voltage supply enhances the performance of connected components.

Additional Details:

The R1160N301B-TR-FA typically operates with an input voltage range of 1.7V to 5.5V and provides a fixed output voltage of 3.0V. It features a low quiescent current, contributing to its energy efficiency. The device is typically available in a small SOT-23-5 package. Further technical specifications, such as output current capacity and specific protection thresholds, can be found in the product datasheet available from Ricoh.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess